Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Current Rating (Max) | 2.5A, 2A |
---|---|
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Unplated |
Wire Size | 30 – 26AWG, .05 – .15mm² |
PCB Hole Diameter | .79mm, .031in |
Accepts Wire Insulation Diameter Range | .043 – .071in, 1.1 – 1.8mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Signal |
Comment | Machine applied applicator required. |
実装方法 | Strip |
Packaging Method | Strip |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 1-172781-4?
Additional datasheets, footprints and schematics for 1-172781-4 are listed on our Part Details page. You can also find images and similar parts to 1-172781-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-172781-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-172781-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-172781-4 fall under?
The 1-172781-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-172781-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-172781-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-172781-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-172781-4 have stock available?
There is no stock from authorised distributors for 1-172781-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-172781-4 often in real-time on the comparison pages.
What if I can't find stock of 1-172781-4?
You can fill out our help required form which you can use to request a quote for 1-172781-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.