Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
479
in stock
|
Buy Now | |
TE Store
from US$0.83
|
625
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
600
in stock
|
Buy Now | |
Distrelec
from US$1.53
|
600
in stock
|
Buy Now | |
element14
from US$1.40
|
480
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Mating Tab Width | 9.5mm, .374in |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Typical Current Rating | 65A |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .156 – .203in, 4. – 5.2mm |
Wire Size Search | 6mm², 11AWG, 5mm², 4mm², 12AWG |
Wire Size | 4 – 6mm² |
Agency/Standard | LV214 |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Quantity | 600 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
AMP MCP 9.5, CONTACT Terminal Type: Receptacle Mating Tab Width: 9.5 mm Mating Tab Width: .374 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 9.5 mm .374" .8 mm | Amp Mcp & Receptacle And Tab | Part Number: 1-1719386-1 | Internal Number: 1-1719386-1 | TE Connectivity | TE Store |
Automotive Connectors Amp Mcp 9.5, Contact |Amp Te Connectivity 1-1719386-1 | Newark Electronics |
Automotive Connectors AMP MCP 9.5 CONTACT | Rapid Electronics |
TE Connectivity - AMP AMP MCP 9.5 CONTACT | Distrelec |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 11AWG | element14 |
Contact SKT Crimp ST Cable Mount | Avnet America |
AMP MCP 9.5 FT TERMINAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1719386-1?
Additional datasheets, footprints and schematics for 1-1719386-1 are listed on our Part Details page. You can also find images and similar parts to 1-1719386-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1719386-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1719386-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1719386-1 fall under?
The 1-1719386-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1719386-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1719386-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1719386-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1719386-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1719386-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1719386-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1719386-1?
You can fill out our help required form which you can use to request a quote for 1-1719386-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.