Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
1,308
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
12,268
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
12,268
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
12,268
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
1,308
in stock
|
Buy Now | |
element14
from US$0.39
|
1,308
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
TE Store
from US$0.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Horizontal |
Number of Positions | 10 |
Contact Type | Pin |
Contact Shape & Form | Square |
Mating Post Length | 7.5mm, .295in |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Nickel |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | .8µm |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 6.7mm |
Connector Length | .984in, 25mm |
Connector Height | .264in, 6.7mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | 6/6 Nylon |
CSA Certified | Yes |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.6mm, .142in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 203°F, -20 – 95°C |
Headers&Wire Housings EI.SRS.POST HDR.ASS | Rapid Electronics |
TE Connectivity - AMP PCB Conn EI.SRS.PT HDR.ASS | Distrelec |
CONNECTOR, HEADER, 10POS, 1ROW, 2.5MM | Farnell |
Wtb Conn, R/A Header, 10Pos, 1Row, 2.5Mm Rohs Compliant: Yes |Amp Te Connectivity 1-171826-0 | Newark Electronics |
WTB CONN, R/A HEADER, 10POS, 1ROW, 2.5MM | element14 |
Conn Wire to Board HDR 10 POS 2.5mm Solder RA Thru-Hole Bag | Avnet America |
EI.SRS.POST HDR.ASS, PCB Headers and Receptacles | TE Connectivity 1-171826-0 | RS Americas |
EI.SRS.POST HDR.ASS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 1-171826-0 | Internal Number: 1-171826-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | EI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-171826-0?
Additional datasheets, footprints and schematics for 1-171826-0 are listed on our Part Details page. You can also find images and similar parts to 1-171826-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-171826-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-171826-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-171826-0 fall under?
The 1-171826-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-171826-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-171826-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-171826-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-171826-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-171826-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-171826-0 often in real-time on the comparison pages.
What if I can't find stock of 1-171826-0?
You can fill out our help required form which you can use to request a quote for 1-171826-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.