Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 4 |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Retention | Without |
Contact Layout | Inline |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .303in, 7.7mm |
Length | .7772in, 19.74mm |
Width | .421in, 10.7mm |
Height | 8.5mm, .3346in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Header Type | Unshrouded |
Contact Type | Pin, Tab |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | .146in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Ep Conn.hdr Assy 4/5Pos (Natural Gwt) |Amp Te Connectivity 1-1717011-1 | Newark Electronics |
Conn Wire to Board HDR 4 POS 3.96mm Solder ST SMD Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-1717011-1?
Additional datasheets, footprints and schematics for 1-1717011-1 are listed on our Part Details page. You can also find images and similar parts to 1-1717011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1717011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1717011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1717011-1 fall under?
The 1-1717011-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1717011-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1717011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1717011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1717011-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-1717011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1717011-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1717011-1?
You can fill out our help required form which you can use to request a quote for 1-1717011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.