Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.70
|
2,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
2,240
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
2,240
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
2,240
in stock
|
Buy Now | |
Farnell
from US$1.34
|
1,900
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Boersig
from US$0.69
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Red |
Number of Positions | 6 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Centerline | .362in, 9.2mm |
Length | 24mm, .945in |
Housing Material | Nylon |
Mounting Style | Panel Mount |
Packaging Method | Bag/Carton |
Packaging Quantity | 100 |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Ff 312 Rec Hsg 6P Nylon Red |Amp Te Connectivity 1-171432-2 | Newark Electronics |
Terminals FF 312 REC HSG 6P NYLON RED | Rapid Electronics |
TE Connectivity - AMP Housing FF 312 REC HSG 6P NYLON RED | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
F-F REC HSG 6P RED | Avnet America |
Where can I find additional details, specifications and documents for a 1-171432-2?
Additional datasheets, footprints and schematics for 1-171432-2 are listed on our Part Details page. You can also find images and similar parts to 1-171432-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-171432-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-171432-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-171432-2 fall under?
The 1-171432-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-171432-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-171432-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-171432-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-171432-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-171432-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-171432-2 often in real-time on the comparison pages.
What if I can't find stock of 1-171432-2?
You can fill out our help required form which you can use to request a quote for 1-171432-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.