Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0362
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0362
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
9,750
in stock
|
Buy Now | |
Farnell
from US$0.06
|
8,684
in stock
|
Buy Now | |
element14
from US$0.07
|
8,384
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
5,221
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
5,082
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
2,925
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
97
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TE Store
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 20mm, .787in |
Accepts Wire Insulation Diameter Range | 1.8mm, .071in |
Housing Material | Soft PVC |
UL Flammability Rating | UL 94V-2 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
SLEEVE FASTON 187 NAT | Heilind Electronics |
HOUSING, INSULATION SLEEVE, RECEPTACLE | Farnell |
Terminals INSULATION SLEEVE 2.5MM DIA NTRL | Rapid Electronics |
TE Connectivity - AMP Housing 187 FASTON SLEEVEREC.TRANSPARENT | Distrelec |
Insulation Sleeve, Receptacle | Newark Electronics |
Faston 187,connector sleeve,natural,20mm | RS |
Connector Accessories Insulation Sleeve Soft Vinyl Chloride Clear Loose Piece | Avnet America |
Special Order: 187 FASTON SLEEVE,REC.,TRANSPARENT,NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 1-170823-4 | Internal Number: 1-170823-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Insulation Sleeve |
---|---|
For Use With | FASTON Receptacle Housings |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-170823-4?
Additional datasheets, footprints and schematics for 1-170823-4 are listed on our Part Details page. You can also find images and similar parts to 1-170823-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-170823-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-170823-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-170823-4 fall under?
The 1-170823-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-170823-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-170823-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-170823-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-170823-4 have stock available?
Authorised distributors including Heilind Electronics, Farnell, element14, Rapid Electronics and Distrelec have stock available or on a lead time for 1-170823-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-170823-4 often in real-time on the comparison pages.
What if I can't find stock of 1-170823-4?
You can fill out our help required form which you can use to request a quote for 1-170823-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.