Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
1,315
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
69,000
in stock
|
Buy Now | |
TE Store
from US$0.30
|
17,024
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
5,648
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
525
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
494
in stock
|
Buy Now | |
element14
from US$0.25
|
368
in stock
|
Buy Now | |
Farnell
from US$0.25
|
328
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
169
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Power Positions | 0 |
Number of Rows | 1 |
Number of Positions | 2 |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Inline |
Panel Thickness | .76 – 2.29mm, .03 – .09in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | PA 66 |
Circuit Identification Feature | With |
UL Rating | Recognized |
CSA File Number | LR7189 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Latches |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Contact Type | Pin |
Product Type | Housing |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
02P CAP UNIV-MATE-N-LOK REC | TTI Europe |
CAP, 2 CIRCUIT , UNIVERSAL MATE-N-LOK Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Panel 2 | Rectangular Power Connector | Part Number: 1-1703062-2 | Internal Number: 1-1703062-2 | 6.35 mm | TE Connectivity | TE Store |
P&S Conn CAP 2 CIRCUIT UNIVERSAL MATE-N-LOK | Rapid Electronics |
Housing Receptacle, Inline, 2-C, 2-Pos, 600 VAC, Universal MATE-N-LOK Series | TE Connectivity 1-1703062-2 | RS Americas |
TE Connectivity - AMP Housing, Receptacle, Poles - 2, Rows - 1 | Distrelec |
CONNECTOR HOUSING, RCPT, 2POS, 6.35MM | element14 |
Connector Housing, Rcpt, 2Pos, 6.35Mm | Newark Electronics |
2 Rectangular Connectors - Housings Receptacle Natural | Future Electronics |
Conn Housing PL 2 POS 6.35mm ST Panel Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-1703062-2?
Additional datasheets, footprints and schematics for 1-1703062-2 are listed on our Part Details page. You can also find images and similar parts to 1-1703062-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1703062-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1703062-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1703062-2 fall under?
The 1-1703062-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1703062-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1703062-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1703062-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1703062-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, RS and RS Americas have stock available or on a lead time for 1-1703062-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1703062-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1703062-2?
You can fill out our help required form which you can use to request a quote for 1-1703062-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.