Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Signal Positions | 2 |
Number of Sections | 1 |
Number of Positions | 2 |
Number of Rows | 1 |
Pin Diameter | 8mm, .314in |
Interface Plating | Silver (Ag) |
Length | 2.24in, 57mm |
Width | 49mm, 1.92in |
Operating Voltage | 60VDC |
Nominal Voltage Architecture | 60V |
Voltage Rating (Max) | 60VDC |
Centerline (Pitch) | 20mm, .787in |
Degree of Protection | IP6K7, IP6K9K |
PCB Mount Alignment | Without |
Mounting Holes | Without |
Locking Interface | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 70 |
Packaging Type | Box |
Hybrid Header | No |
Sealable | Yes |
Shielded | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 170°C, -40 – 338°F |
Operating Temperature (Max) | 338°F, 170°C |
Combination Line Connector |Amp Te Connectivity 1-1670559-1 | Newark Electronics |
Conn Housing PL 2 POS 20mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1670559-1?
Additional datasheets, footprints and schematics for 1-1670559-1 are listed on our Part Details page. You can also find images and similar parts to 1-1670559-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1670559-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1670559-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1670559-1 fall under?
The 1-1670559-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-1670559-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1670559-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1670559-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1670559-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1-1670559-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1670559-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1670559-1?
You can fill out our help required form which you can use to request a quote for 1-1670559-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.