Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.41
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.26
|
1,020
in stock
|
Buy Now | |
Newark Electronics
from US$6.64
|
1,020
in stock
|
Buy Now | |
Rapid Electronics
from US$5.55
|
1,020
in stock
|
Buy Now | |
Chip One Stop
from US$6.17
|
1,020
in stock
|
Buy Now | |
Farnell
from US$10.70
|
820
in stock
|
Buy Now | |
Avnet America
from US$5.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 13 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 15 – 15µin, .38µm |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height | 13.4mm, .53in |
Card Slot Depth | .31in, 7.9mm |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GF20 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Panel Mount Feature Type | Mounting Ears |
PCB Mount Retention Type | Mounting Ears |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 10 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .13in |
Standard Card Edge Conn Single Loaded/With Ears |Amp Te Connectivity 1-166088-3 | Newark Electronics |
Standard Card Edge Conn SINGLE LOADED/WITH EARS | Rapid Electronics |
TE Connectivity SINGLE LOADED/WITH EARS Standard Card Edge Connectors SINGLE LOADED/WITH EARS | Distrelec |
CONNECTOR, RCPT, 13POS, 2.54MM | Farnell |
Conn Card Edge SKT 13 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 13Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-166088-3?
Additional datasheets, footprints and schematics for 1-166088-3 are listed on our Part Details page. You can also find images and similar parts to 1-166088-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-166088-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-166088-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-166088-3 fall under?
The 1-166088-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-166088-3 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-166088-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-166088-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-166088-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-166088-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-166088-3 often in real-time on the comparison pages.
What if I can't find stock of 1-166088-3?
You can fill out our help required form which you can use to request a quote for 1-166088-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.