Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H30013 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Avnet Asia
from US$0.19
|
-
|
Buy Now |
Material | Nylon 66 |
---|---|
Color | Natural |
Number of Positions | 1 |
Length | 22mm, .866in |
UL Flammability Rating | UL 94V-2 |
Packaging Method | Box |
Packaging Quantity | 5000 |
Product Type | Insulation Sleeve |
Insertion Force | Low |
FASTON | No |
Operating Temperature Range | -29 – 80°C, -22 - 176°F |
Connector Accessories Insulation Sleeve Polyvinyl Chloride Clear | Avnet Asia |
Where can I find additional details, specifications and documents for a 1-1659321-0?
Additional datasheets, footprints and schematics for 1-1659321-0 are listed on our Part Details page. You can also find images and similar parts to 1-1659321-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1659321-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1659321-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1659321-0 fall under?
The 1-1659321-0 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Insulation Boots & Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 1-1659321-0 when available in the Insulation Boots & Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1659321-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1659321-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1659321-0 have stock available?
Authorised distributors including Avnet Asia have stock available or on a lead time for 1-1659321-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1659321-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1659321-0?
You can fill out our help required form which you can use to request a quote for 1-1659321-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.