Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | No |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Differential Load |
Number of Positions | 28 |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 9.5A, 1.25A |
Contact Mating Area Plating Material | Select Gold Flash |
Contact Mating Area Plating Material Thickness | 5µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Shape & Form | Single Beam |
Contact Type | Socket |
Stack Height | 5mm, 16mm, 19mm, 22mm, 8mm, 1.181in, 11mm, 30mm, 25mm |
Connector Height | .119865in, 3.05mm |
Row-to-Row Spacing | .136371in |
コネクタの高さ | 3.05mm |
Impedance | 100Ω |
Operating Voltage | 125VAC |
Dielectric Withstanding Voltage (Max) | 675VAC |
Insulation Resistance | 2MΩ |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | None |
Comment | Use of stand offs recommended. Contact Product Engineering for recommendations. |
Packaging Method | Tray, Box & Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 96 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
MSB0.80RC-ASY28DP,-,F,VCTY PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 28 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 28 | PCB Header & Receptacle | Part Number: 1-1658043-1 | Internal Number: 1-1658043-1 | .8 mm | TE Connectivity | TE Store |
Connectors 28 POS SB Connector H/S Mod Conn | Rapid Electronics |
Msb0.80Rc-Asy28Dp,-,f,vcty |Amp Te Connectivity 1-1658043-1 | Newark Electronics |
Conn Mictor SB Connector RCP 28 POS 0.8mm Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-1658043-1?
Additional datasheets, footprints and schematics for 1-1658043-1 are listed on our Part Details page. You can also find images and similar parts to 1-1658043-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1658043-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658043-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1658043-1 fall under?
The 1-1658043-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-1658043-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658043-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1658043-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1658043-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1-1658043-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1658043-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1658043-1?
You can fill out our help required form which you can use to request a quote for 1-1658043-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.