Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PREDD3-07F-BB0GW |
Actuator Color | Black |
---|---|
Body Color | Black |
Beveled Frame Color | Black |
Indicator/Imprint Color | White |
Indicator/Imprint Legend | - O = |
Panel Cutout Size | 20.2 x 22.2mm, .763 x .874in, .771 x .874in, 19.6 x 22.2mm, 19.4 x 22.2mm, .795 x .874in |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On Off On |
Contact Current Rating | 10A, 6A |
Terminal Tab Width | 4.75mm, .187in |
Switch Contact Plating Material | Silver Tin Oxide |
Voltage Rating | 125VAC, 250VAC |
Process Sealed | No |
VDE Tested | Yes |
Mounting Type | Panel |
Mounting Angle | Vertical |
Comment | Dust Resistant., Non-Illuminated |
Lamp | Without |
Switch Type | Rocker/Paddle Actuator |
Actuator Type | Top |
Actuator Style | Rocker |
LED | Without |
Product Type | Switch |
Termination Type | Quick Connect |
Predd3-07F-Bb0Gw |Amp Te Connectivity 1-1634200-8 | Newark Electronics |
Switch Rocker ON OFF ON DPDT Quick Connect Curved Rocker 10A 250VAC >100000Cycle Tray | Avnet America |
Rocker Switches PREDD3-07F-BB0GW | Sager |
Status: | Unknown |
---|---|
Series: | PRE Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Product Range | PRE Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1634200-8?
Additional datasheets, footprints and schematics for 1-1634200-8 are listed on our Part Details page. You can also find images and similar parts to 1-1634200-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1634200-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1634200-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1634200-8 fall under?
The 1-1634200-8 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1634200-8 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1634200-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1634200-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1634200-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1-1634200-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1634200-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1634200-8?
You can fill out our help required form which you can use to request a quote for 1-1634200-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.