Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .28mm, 7.1in |
---|---|
Number of Positions | 6 |
Number of Rows | 2 |
Contact Retention | Without |
Panel Thickness | .025 – .065in, .64 – 1.65mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 7.11mm, .28in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature Type | Locking Leg |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 400 |
Packaging Method | Bag |
Housing Type | Plug |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
6P.MATE-N-LOK HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 6 Centerline (Pitch): 7.11 mm Housing Plug Wire-to-Panel 6 | Rectangular Power Connector | Part Number: 1-163036-0 | Internal Number: 1-163036-0 | 7.11 mm | TE Connectivity | TE Store |
6P.mate-N-Lok Hsg Rohs Compliant: Yes |Amp Te Connectivity 1-163036-0 | Newark Electronics |
Conn Housing PL 6 POS 7.12mm ST Individual | Avnet America |
TE Connectivity - AMP PWR CONN 6P.MATE-N-LOK HSG | Distrelec |
Where can I find additional details, specifications and documents for a 1-163036-0?
Additional datasheets, footprints and schematics for 1-163036-0 are listed on our Part Details page. You can also find images and similar parts to 1-163036-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-163036-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-163036-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-163036-0 fall under?
The 1-163036-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-163036-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-163036-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-163036-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-163036-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 1-163036-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-163036-0 often in real-time on the comparison pages.
What if I can't find stock of 1-163036-0?
You can fill out our help required form which you can use to request a quote for 1-163036-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.