Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Plating Thickness | 5µm |
Terminal Angle | Straight |
Stud Hole | No |
Terminal Type | Tab |
Terminal Size | 1.3 |
Terminal Orientation | Vertical |
Contact Plating Material | Tin |
Mating Pin Diameter | .8mm, .031in |
PCB Thickness (Recommended) | 3.18mm, .125in |
Receptacle Terminal Stock Thickness | .8mm, .031in |
Extension Below Board | 4mm, .157in |
Mating Tab Width | .315in, 8mm |
PCB Hole Diameter | 1.35mm, .053in |
Height Above PC Board | .394in, 10mm |
Mating Tab Thickness | .8mm, .031in |
Wire Insulation Diameter (Max) | 6.3mm, .25in |
Wire Insulation Support | With |
Packaging Quantity | 1000 |
Packaging Method | Reel |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
TAB PCB QC 6.3 (H25706/1000) | Rapid Electronics |
Quick Disconnect Terminal M Tin Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-1627334-0?
Additional datasheets, footprints and schematics for 1-1627334-0 are listed on our Part Details page. You can also find images and similar parts to 1-1627334-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627334-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627334-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627334-0 fall under?
The 1-1627334-0 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1627334-0 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627334-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627334-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627334-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1-1627334-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627334-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1627334-0?
You can fill out our help required form which you can use to request a quote for 1-1627334-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.