Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Nickel-Silver |
Barrel Type | Closed |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Wire Size | .7 – 2.1mm², 18 – 15AWG, 1381 – 4144CMA |
Mating Tab Thickness | .8mm, .032in |
Receptacle Terminal Stock Thickness | .45mm, .0175in |
Overall Length | 19.8mm, .78in |
Accepts Wire Insulation Diameter Range | 3.1mm, .122in |
Mating Tab Width | .25in, 6.3mm |
UL Rating | Approved |
Wire Insulation Support | With |
Packaging Quantity | 150 |
Packaging Method | Loose Piece |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Sealable | No |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | 200°C, 392°F |
Where can I find additional details, specifications and documents for a 1-1627194-2?
Additional datasheets, footprints and schematics for 1-1627194-2 are listed on our Part Details page. You can also find images and similar parts to 1-1627194-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627194-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627194-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627194-2 fall under?
The 1-1627194-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-1627194-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627194-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627194-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627194-2 have stock available?
There is no stock from authorised distributors for 1-1627194-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627194-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1627194-2?
You can fill out our help required form which you can use to request a quote for 1-1627194-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.