Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H2833B |
Prices starting from US$0.17
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal & Splice Type | Tab & Receptacle |
Contact Base Material | Nickel-Silver |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Orientation | Piggyback |
Mating Tab Thickness | .8mm, .031in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | .134in, 3.4mm |
Overall Length | .771in, 19.6mm |
Wire Size | 1973 – 2960CMA, 1 – 1.5mm², 17 – 15AWG |
Mating Tab Width | 6.3mm, .248in |
Wire Insulation Support | With |
Packaging Quantity | 1800 |
Packaging Method | Reel |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | 392°F, 200°C |
H2833B/R1800 |Amp Te Connectivity 1-1627134-2 | Newark Electronics |
Terminals H2833B/R1800 | Rapid Electronics |
TE Connectivity H2833B/R1800 Terminals H2833B/R1800 | Distrelec |
Quick Disconnect Terminal 15-17AWG RCP 19.6mm Silver Reel | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1-1627134-2?
Additional datasheets, footprints and schematics for 1-1627134-2 are listed on our Part Details page. You can also find images and similar parts to 1-1627134-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627134-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627134-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627134-2 fall under?
The 1-1627134-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-1627134-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627134-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627134-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627134-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1627134-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627134-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1627134-2?
You can fill out our help required form which you can use to request a quote for 1-1627134-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.