Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | H25031 |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Thickness | .8mm, .032in |
Wire Size | 592 – 3157CMA, 22 – 18AWG, .3 – .75mm² |
Overall Length | 15.2mm, .6in |
Accepts Wire Insulation Diameter Range | .102in, 2.6mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Mating Tab Width | .11in, 2.79mm |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | 230°F, 110°C |
Quick Disconnect Terminal 18-22AWG RCP 15.2mm 3.75mm Pre-Tin Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-1627081-0?
Additional datasheets, footprints and schematics for 1-1627081-0 are listed on our Part Details page. You can also find images and similar parts to 1-1627081-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627081-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627081-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627081-0 fall under?
The 1-1627081-0 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-1627081-0 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627081-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627081-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627081-0 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 1-1627081-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627081-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1627081-0?
You can fill out our help required form which you can use to request a quote for 1-1627081-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.