Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0310
Plating Material | Unplated |
---|---|
Stud Hole | Yes |
Terminal Angle | 90° |
Stud Diameter | 4.09mm, .161in |
Mating Tab Width | .248in, 6.3mm |
Mating Tab Thickness | .8mm, .031in |
Receptacle Terminal Stock Thickness | .8mm |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
H1999/1000 |Amp Te Connectivity 1-1627067-0 | Newark Electronics |
Terminals H1999/1000 | Rapid Electronics |
TE Connectivity H1999/1000 Terminals H1999/1000 | Distrelec |
Terminal 6.3mm Width x 0.8mm Thickness Stud Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-1627067-0?
Additional datasheets, footprints and schematics for 1-1627067-0 are listed on our Part Details page. You can also find images and similar parts to 1-1627067-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1627067-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1627067-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1627067-0 fall under?
The 1-1627067-0 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1627067-0 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1627067-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1627067-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1627067-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1627067-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1627067-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1627067-0?
You can fill out our help required form which you can use to request a quote for 1-1627067-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.