Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
ROX1SJ10RJIT,
1-1625885-4 |
Prices starting from US$0.0281
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
32,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0413
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0281
|
11,490
in stock
|
Buy Now | |
Conrad
from US$0.13
|
1,551
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0495
|
210
in stock
|
Buy Now | |
Avnet America
from US$0.0380
|
-
|
Buy Now | |
Boersig
from US$0.0424
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 12 x 5mm |
Resistance | 10Ω |
Resistance Class | Up to 1kΩ |
Power Rating | 1W |
Tolerance | 5% |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Element Material | Metal Oxide |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Temperature Coefficient | ±350ppm/°C |
Operating Temperature Range | -55 – 235°C |
TE Connectivity Metal Oxide Resistors 10 Ohms 1W 350V | Distrelec |
10 OHM 5% 1W 200PPM | TTI Europe |
Max. temperature: +235 °C | Conrad |
Resistor: metal oxide | Transfer Multisort Elektronik |
Res Metal Oxide 10 Ohm 5% 1W ±350ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America |
Res Metal Oxide 10 Ohm 5% 1W �350ppm/�C Conformal AXL Thru-Hole Ammo Pack | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1625885-4?
Additional datasheets, footprints and schematics for 1-1625885-4 are listed on our Part Details page. You can also find images and similar parts to 1-1625885-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1625885-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1625885-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1625885-4 fall under?
The 1-1625885-4 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1625885-4 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1625885-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1625885-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1625885-4 have stock available?
Authorised distributors including Distrelec, TTI Europe, Chip One Stop, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 1-1625885-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1625885-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1625885-4?
You can fill out our help required form which you can use to request a quote for 1-1625885-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.