Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1623924-2 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Dimensions | 4.8 x 3.5 x 5.1mm |
---|---|
Power Rating | .25W |
Resistance | 50KΩ |
Tolerance | 10% |
Mount Style | Surface Mount |
Sealed | Yes |
Termination Type | Surface Mount Terminals |
Res Trimmer 50K Ohm 10% 1/4W 10Turn 1.5mm (3.8 X 4.9 X 5.3mm) J-Hook SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1-1623924-2?
Additional datasheets, footprints and schematics for 1-1623924-2 are listed on our Part Details page. You can also find images and similar parts to 1-1623924-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1623924-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1623924-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1623924-2 fall under?
The 1-1623924-2 is listed under Passive Components > Resistors > Trimmers.
Can I view similar or alternative parts?
You can view similar parts to 1-1623924-2 when available in the Trimmers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1623924-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1623924-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1623924-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1623924-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1623924-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1623924-2?
You can fill out our help required form which you can use to request a quote for 1-1623924-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.