Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1623793-7 |
Number of Resistors | 1 |
---|---|
Dimensions | 22 x 10 x 9mm |
Power Rating | 5W |
Resistance | 270Ω |
Voltage Rating | 350V |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Resistor Type | Power Resistor |
Element Material | Metal Oxide |
Element Type | Wirewound |
Product Type | Fixed Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Temperature Coefficient | ±300ppm/°C |
Operating Temperature Range | -55 – 250°C |
Resistor, 270 Ohm, ± 5%, 5 W, Axial Leaded, Metal Film, High Power | Avnet America |
Resistor, 270 Ohm, � 5%, 5 W, Axial Leaded, Metal Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1623793-7?
Additional datasheets, footprints and schematics for 1-1623793-7 are listed on our Part Details page. You can also find images and similar parts to 1-1623793-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1623793-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1623793-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1623793-7 fall under?
The 1-1623793-7 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1623793-7 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1623793-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1623793-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1623793-7 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1-1623793-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1623793-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1623793-7?
You can fill out our help required form which you can use to request a quote for 1-1623793-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.