Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SBCHE111R5KF,
1-1623728-0 |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.94
|
100
in stock
|
Buy Now | |
Conrad
from US$1.71
|
502
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$1.01
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 50 x 10 x 9mm |
Resistance | 1.5Ω |
Tolerance | 10% |
Resistance Class | Up to 1kΩ |
Power Rating | 11W |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Operating Temperature Range | -55 – 350°C |
Temperature Coefficient | ±400ppm/°C |
Max. temperature: +350 °C | Conrad |
Wirewound Res.-Through Hole Bche 11 W 1R5 10% |Amp Te Connectivity 1-1623728-0 | Newark Electronics |
Wirewound Res.-Through Hole BCHE 11 W 1R5 10% | Rapid Electronics |
TE Connectivity - AMP Through-Hole Resistor BCHE 11 W 1R5 10% | Distrelec |
Res Wirewound 1.5 Ohm 10% 11W ±400ppm/°C Ceramic AXL Thru-Hole | Avnet America |
1.5 OHM 10% 11W | TTI Europe |
Res High Power Wirewound 1.5 Ohm 10% 11W �400ppm/�C Ceramic Box/Loose | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1623728-0?
Additional datasheets, footprints and schematics for 1-1623728-0 are listed on our Part Details page. You can also find images and similar parts to 1-1623728-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1623728-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1623728-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1623728-0 fall under?
The 1-1623728-0 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-1623728-0 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1623728-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1623728-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1623728-0 have stock available?
Authorised distributors including Conrad, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-1623728-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1623728-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1623728-0?
You can fill out our help required form which you can use to request a quote for 1-1623728-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.