Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1618377-6 |
Contact Current Rating | 200A |
---|---|
Contact Arrangement | 1 Form Y, SPST-NC-DB & 1 Form X, SPST-NO-DM & 1 Form Y, SPST-NC-DB |
Pole Configuration | 3 |
Wire Size | .20 – 2.08mm², 24 – 14AWG |
Actuating System | DC |
Coil Resistance | 8.1Ω |
Coil Voltage Rating | 19.2 – 26.4VDC |
Contact Switching Voltage (Max) | 48VDC |
Coil Voltage (Max) | 24VDC |
Mounting Type | Bottom |
Packaging Method | Individual |
Product Category | Electromechanical Relays |
Product Type | Contactor |
Terminal Configuration | Quick Connect |
Contactor Type | High Power |
Model | FLATMAN III |
Product Classification | Relays - Contactors |
Coil Termination | Wire Connector |
Electromechanical Relay SPST-NC-DB/SPST-NO-DM/SPST-NC-DB 200A 24VDC 8.1Ohm Flange Mount | Avnet America |
General Purpose Relays FM200DBYXY=RELAY 3PST, 2NO/1N | Sager |
Where can I find additional details, specifications and documents for a 1-1618377-6?
Additional datasheets, footprints and schematics for 1-1618377-6 are listed on our Part Details page. You can also find images and similar parts to 1-1618377-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1618377-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1618377-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1618377-6 fall under?
The 1-1618377-6 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1-1618377-6 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1618377-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1618377-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1618377-6 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 1-1618377-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1618377-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1618377-6?
You can fill out our help required form which you can use to request a quote for 1-1618377-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.