Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1618374-9 |
Contact Current Rating | 5A |
---|---|
Contact Arrangement | 1 N.C & 1 N.O |
Input Voltage | 440 – 120VAC |
Mounting Type | Flanged |
Time Delay | Without |
Phase | Three |
Electromechanical Relay SPST-NO/SPST-NC 5A 440VAC Flange Mount | Avnet America |
Industrial Relays WGD-440-120AC=RELAY, GROUND FA | Sager |
Where can I find additional details, specifications and documents for a 1-1618374-9?
Additional datasheets, footprints and schematics for 1-1618374-9 are listed on our Part Details page. You can also find images and similar parts to 1-1618374-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1618374-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1618374-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1618374-9 fall under?
The 1-1618374-9 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1618374-9 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1618374-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1618374-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1618374-9 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-1618374-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1618374-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1618374-9?
You can fill out our help required form which you can use to request a quote for 1-1618374-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.