Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1618059-6 |
Prices starting from US$1,330.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,736.70
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$1,626.25
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$2,124.86
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$1,330.00
|
15
in stock
|
Buy Now | |
Farnell
from US$2,054.57
|
12
in stock
|
Buy Now | |
Avnet America
from US$1,591.91
|
-
|
Buy Now | |
Sager
from US$1,770.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Arrangement | 1 Form A, SPST-NO, 1 NO |
---|---|
Contact Current Rating | 10A |
Contact Arrangement (Additional Output) | None |
Actuating System | AC |
Input Voltage | 460VAC |
Mounting Type | Flanged |
Product Type | Relay |
Protection Function | Phase Failure, Voltage Sensitive |
Phase | Three |
Relay Type | Protective Relay |
Time Delay | Without |
Operating Temperature Range | -40 – 70°C |
1004X=Wilmar Phase Failure Re |Amp Te Connectivity 1-1618059-6 | Newark Electronics |
1004X=WILMAR PHASE FAILURE RE | Rapid Electronics |
TE Connectivity 1004X WILMAR PHASE FAILURE RE Power/Sign | Distrelec |
SAFETY RELAY, SPST-NO, 10A, 460VAC, PANL | Farnell |
1004X | Avnet America |
Industrial Relays 1004X | Sager |
Where can I find additional details, specifications and documents for a 1-1618059-6?
Additional datasheets, footprints and schematics for 1-1618059-6 are listed on our Part Details page. You can also find images and similar parts to 1-1618059-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1618059-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1618059-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1618059-6 fall under?
The 1-1618059-6 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1618059-6 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1618059-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1618059-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1618059-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1618059-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1618059-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1618059-6?
You can fill out our help required form which you can use to request a quote for 1-1618059-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.