Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$96.01
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$91.74
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$97.09
|
38
in stock
|
Buy Now | |
Chip One Stop
from US$81.20
|
38
in stock
|
Buy Now | |
Farnell
from US$95.70
|
31
in stock
|
Buy Now | |
Avnet America
from US$68.71
|
-
|
Buy Now | |
Sager
from US$77.64
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | - |
Contact Current | - |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | DC Monostable |
Contact Voltage VAC | - |
Relay Terminals | Through Hole |
Contact Voltage VDC | - |
Contact Material | - |
Coil Resistance | 100ohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Low Signal Relays - Pcb Jmscd-5Xp |Amp Te Connectivity 1-1617128-9 | Newark Electronics |
Low Signal Relays-PCB JMSCD-5XP | Rapid Electronics |
TE Connectivity JMSCD-5XP M39016/16-033P Power/Signal Re | Distrelec |
Electromechanical Relay DPDT 1A 5VDC 100Ohm Through Hole | Avnet America |
Industrial Relays 5V Micro Min Relay 2 Form C (DPDT) 2 CO | Sager |
Where can I find additional details, specifications and documents for a 1-1617128-9 .?
Additional datasheets, footprints and schematics for 1-1617128-9 . are listed on our Part Details page. You can also find images and similar parts to 1-1617128-9 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1617128-9 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1617128-9 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1617128-9 . fall under?
The 1-1617128-9 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1-1617128-9 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1617128-9 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1617128-9 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1617128-9 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1617128-9 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1617128-9 . often in real-time on the comparison pages.
What if I can't find stock of 1-1617128-9 .?
You can fill out our help required form which you can use to request a quote for 1-1617128-9 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.