Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1616037-2 |
Prices starting from US$8,500.00
Contact Current Rating | 25A |
---|---|
Contact Arrangement | 3PDT |
Pole Configuration | 3 |
Coil Voltage Rating | 115VAC |
Actuating System | AC |
Coil Voltage (Max) | 115VAC |
Mounting Type | Chassis |
Product Classification | Relays - Contactors |
Product Category | Electromechanical Relays |
Product Type | Contactor |
Terminal Configuration | Solder Hooks |
Contactor Type | Sealed |
Coil Termination | Solder Hooks |
General Purpose Relays Dhr14B=Relay |Amp Te Connectivity 1-1616037-2 | Newark Electronics |
General Purpose Relays RELAY | Rapid Electronics |
TE Connectivity DHR14B RELAY General Purpose Relays DHR1 | Distrelec |
Electromechanical Relay 3PDT-NC 25A 115V Chassis Mount | Avnet America |
Contactors - Electromechanical DHR14B=RELAY | Sager |
Where can I find additional details, specifications and documents for a 1-1616037-2?
Additional datasheets, footprints and schematics for 1-1616037-2 are listed on our Part Details page. You can also find images and similar parts to 1-1616037-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1616037-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1616037-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1616037-2 fall under?
The 1-1616037-2 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > AC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1-1616037-2 when available in the AC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1616037-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1616037-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1616037-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1616037-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1616037-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1616037-2?
You can fill out our help required form which you can use to request a quote for 1-1616037-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.