Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 15CU15S1 |
Prices starting from US$7.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.79
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.83
|
803
in stock
|
Buy Now | |
Chip One Stop
from US$7.64
|
803
in stock
|
Buy Now | |
Distrelec
from US$8.72
|
803
in stock
|
Buy Now | |
Avnet America
from US$7.35
|
-
|
Buy Now | |
RS Americas
from US$13.78
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Current Rating | 15A |
---|---|
Voltage (Max) | 250VAC |
Input Connector Style | "Receptacle, Male" |
Input Connector Type | IEC 60320/C-14 |
Output Type | 3/16" Faston |
Entry Modules 15A UNFILTERED 1.5MM SIDE SNAP | Rapid Electronics |
TE Connectivity Entry Modules 15A UNFILTERED 1.5MM SIDE | Distrelec |
Power Entry Module EMI/RFI Filtered PL 3 POS 250VAC 15A Switch ST 1 Port | Avnet America |
Filter, 15CU15S1=F8314 | TE Connectivity 1-1609112-8 | RS Americas |
15Cu15S1=F8314 |Amp Te Connectivity 1-1609112-8 | Newark Electronics |
AC Power Entry Modules POWER ENTRY SWITCHED | Sager |
Where can I find additional details, specifications and documents for a 1-1609112-8?
Additional datasheets, footprints and schematics for 1-1609112-8 are listed on our Part Details page. You can also find images and similar parts to 1-1609112-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1609112-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1609112-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1609112-8 fall under?
The 1-1609112-8 is listed under EMI Filters > IEC Unfiltered Inlets.
Can I view similar or alternative parts?
You can view similar parts to 1-1609112-8 when available in the IEC Unfiltered Inlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1609112-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1609112-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1609112-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 1-1609112-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1609112-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1609112-8?
You can fill out our help required form which you can use to request a quote for 1-1609112-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.