Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .031 – .051in, .8 – 1.3mm |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Overall Length | .55in, 14mm |
UL Rating | Listed |
Wire Insulation Support | With |
Comment | According to DIN 46238., For Miniature Applicator (Left to Right Feed). |
Packaging Quantity | 4500 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
110 Faston,rec.,30-26 Awg,ptpbr |Amp Te Connectivity 1-160760-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-160760-2?
Additional datasheets, footprints and schematics for 1-160760-2 are listed on our Part Details page. You can also find images and similar parts to 1-160760-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-160760-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-160760-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-160760-2 fall under?
The 1-160760-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-160760-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-160760-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-160760-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-160760-2 have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 1-160760-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-160760-2 often in real-time on the comparison pages.
What if I can't find stock of 1-160760-2?
You can fill out our help required form which you can use to request a quote for 1-160760-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.