Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
67,550
in stock
|
Buy Now | |
TE Store
from US$0.17
|
186,091
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
116,000
in stock
|
Buy Now | |
element14
from US$0.24
|
4,750
in stock
|
Buy Now | |
Farnell
from US$0.13
|
4,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Overall Length | .843in, 21.4mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 11 – 10AWG, 4 – 5.2mm² |
Accepts Wire Insulation Diameter Range | 3.81 – 5mm, .15 – .197in |
Receptacle Terminal Stock Thickness | .018in, .46mm |
Mating Tab Thickness | .81mm, .032in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON,REC.,10-12 AWG,PHBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 10 – 12 AWG Wire Size: 4 – 6 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 10 – 12 AWG 4 – 6 mm² 6.35 mm | Quick Disconnect | Part Number: 1-160301-9 | Internal Number: 1-160301-9 | TE Connectivity | TE Store |
250 FASTON REC. IS | TTI Europe |
RECEPTACLE TERMINAL,FASTON 250,AWG 11-10 | RS |
FEMALE DISCONNECT, 6.35MM, 11-10AWG | element14 |
Female Disconnect, 6.35Mm, 11-10Awg | Newark Electronics |
Quick Disconnect Terminal 10-11AWG F 21.4mm 7.6mm Tin Strip | Avnet America |
Receptacle terminal, FASTON 250,AWG 11-10 | TE Connectivity 1-160301-9 | RS Americas |
TE Connectivity 250 FASTON REC. 10-12 AWG PHBZ Terminals | Distrelec |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 11AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 6mm² |
Insulator Material | Uninsulated |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1-160301-9?
Additional datasheets, footprints and schematics for 1-160301-9 are listed on our Part Details page. You can also find images and similar parts to 1-160301-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-160301-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-160301-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-160301-9 fall under?
The 1-160301-9 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1-160301-9 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-160301-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-160301-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-160301-9 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for 1-160301-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-160301-9 often in real-time on the comparison pages.
What if I can't find stock of 1-160301-9?
You can fill out our help required form which you can use to request a quote for 1-160301-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.