1-1589479-5 PCB Connectors by TE Connectivity

STM009L5HN = SMT CONN

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1589479-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

PCB Mount Orientation Horizontal
Number of Positions 9
Number of Rows 2
Contact Retention Within Housing Without
Contact Base Material Brass
Contact Type Socket
Contact Mating Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 50 – 90µin, 1.27 – 2.28µm
Row-to-Row Spacing 1.02mm, .04in
Screw & Hole Diameter .039in, 1mm
Connector Height .126in, 3.2mm
コネクタの高さ 3.2mm
Connector Length .3085in, 7.84mm
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) .025in, .64mm
Housing Plating Material Nickel
Housing Color Natural
Connector Mounting Type Board Mount
Mounting/Mating Hardware With
PCB Mount Alignment Without
Surface Mount Extended Leads Without
Hardware Type 1.0 mm X .160" Mounting Screw
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Panel Mount Feature Without
Circuit Application Power
Packaging Quantity 1
Packaging Method Package
実装方法 Package
Sealable No
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Surface Mount

Alternative Descriptions

Headers & Wire Housings STM009L5HN = SMT CONN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1589479-5?

Additional datasheets, footprints and schematics for 1-1589479-5 are listed on our Part Details page. You can also find images and similar parts to 1-1589479-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1589479-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1589479-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1589479-5 fall under?

The 1-1589479-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-1589479-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1589479-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1589479-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1589479-5 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-1589479-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1589479-5 often in real-time on the comparison pages.

What if I can't find stock of 1-1589479-5?

You can fill out our help required form which you can use to request a quote for 1-1589479-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay