Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1589062-5 |
Environmental Protection | With |
---|---|
Insulation Material | LCP (Liquid Crystal Polymer), Polyphenylene Sulfide |
Shell Plating Material | Nickel |
Environmental Protection Type | Sealed |
Shell Material | Aluminum 6061-T6 |
Factory Installed Backshell | Without |
Number of Positions | 44 |
Preloaded | Yes |
Contact Layout Arrangement | Circular |
Contact Type | Socket |
Reverse Gender | Reverse |
Wire Size | 28AWG |
Centerline (Pitch) | .64mm, .025in |
Mating Alignment | With |
Panel Mount Feature | With |
嵌合調整のタイプ | Keyed |
Flange | With |
Mating Retention | With |
Mating Retention Type | Push-Pull Quick Disconnect |
Packaging Quantity | 1 |
Prewired | Yes |
Connector Style | Receptacle |
Sealable | Yes |
Connector System | Wire-to-Panel |
Product Type | Connector |
Operating Temperature Range | -55 – 200°C |
Circular Push Pull Connectors QCM044SC0DM060P = CIRCULAR | Sager |
Where can I find additional details, specifications and documents for a 1-1589062-5?
Additional datasheets, footprints and schematics for 1-1589062-5 are listed on our Part Details page. You can also find images and similar parts to 1-1589062-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1589062-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1589062-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1589062-5 fall under?
The 1-1589062-5 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1589062-5 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1589062-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1589062-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1589062-5 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1-1589062-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1589062-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1589062-5?
You can fill out our help required form which you can use to request a quote for 1-1589062-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.