Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 2 |
Row-to-Row Spacing | 5.5in, .216mm |
Number of Positions | 10 |
Number of Signal Positions | 0 |
Number of Power Positions | 10 |
Contact Current Rating (Max) | 9A |
Contact Retention | Without |
Contact Layout | Inline, Matrix |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Height | .386in, 9.8mm |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Length | .874in, 22.2mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Width | .5118in, 13mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Polyamide |
Housing Color | White |
Circuit Identification Feature | With |
UL Rating | Recognized |
CSA File Number | 208567 |
VDE Tested | No |
Agency/Standard | CSA, UL |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard Number | E28476 |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Power |
Packaging Quantity | 170 |
Packaging Method | Box & Tray, Tray |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings 10P Val-U-Lok R/A Hdr Gw |Amp Te Connectivity 1-1586863-0 | Newark Electronics |
Headers&Wire Housings 10P VAL-U-LOK R/A HDR GW | Rapid Electronics |
TE Connectivity 10P VAL-U-LOK R/A HDR GW Board Connector | Distrelec |
Conn Power HDR 10 POS 4.2mm Solder RA Thru-Hole 10 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-1586863-0?
Additional datasheets, footprints and schematics for 1-1586863-0 are listed on our Part Details page. You can also find images and similar parts to 1-1586863-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586863-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586863-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586863-0 fall under?
The 1-1586863-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586863-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586863-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586863-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586863-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1586863-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586863-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1586863-0?
You can fill out our help required form which you can use to request a quote for 1-1586863-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.