Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Signal Positions | 14 |
Connector Configuration | Rectangular |
Number of Rows | 2 |
Number of Positions | 14 |
Contact Layout | Matrix |
Contact Transmits (Typical) | Signal (Data) |
Contact Type | Pin |
Length | 1.204in, 30.6mm |
Width | .94in, 23.8mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Height | .378in, 9.6mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
Housing Color | White |
Housing Material | Polyamide |
Circuit Identification Feature | With |
VDE Tested | No |
UL File Number | E28476 |
CSA File Number | 208567 |
UL Flammability Rating | UL 94V-2 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Printed Circuit Board |
Assembly Integration Feature | Without |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Row-to-Row Spacing | 4.2mm, .165in |
Connector Style | Plug |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Insertion Force | 15 Newton |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Glow Wire |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
14P Fh Plug Val-U-Lok Fh Gw |Te Connectivity 1-1586862-4 | Newark Electronics |
Conn Housing PL 14 POS 4.2mm Crimp ST Cable Mount Bag | Avnet America |
TE | RS Americas |
Special Order: 14P FH PLUG VAL-U-LOK FH GW Connector System: Wire-to-Wire Number of Positions: 14 Centerline (Pitch): .165 in Centerline (Pitch): 4.2 mm Number of Rows: 2 Wire-to-Wire 14 .165" 4.2 mm | Rectangular Connector Housing | Part Number: 1-1586862-4 | Internal Number: 1-1586862-4 | .165" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1586862-4?
Additional datasheets, footprints and schematics for 1-1586862-4 are listed on our Part Details page. You can also find images and similar parts to 1-1586862-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586862-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586862-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586862-4 fall under?
The 1-1586862-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1586862-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586862-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586862-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586862-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 1-1586862-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586862-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1586862-4?
You can fill out our help required form which you can use to request a quote for 1-1586862-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.