Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.54
|
1,794
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
1,794
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
1,794
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
1,794
in stock
|
Buy Now | |
Farnell
from US$0.61
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 18 |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 18 |
Connector Configuration | Rectangular |
Contact Type | Pin |
Contact Transmits (Typical) | Signal (Data) |
Contact Layout | Matrix |
Width | 23.9mm, .94in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Height | .378in, 9.6mm |
Length | 1.5354in, 39mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | White |
Housing Material | Polyamide |
Circuit Identification Feature | With |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-2 |
CSA File Number | 208567 |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging), Panel |
Circuit Application | Power |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector System | Wire-to-Panel, Wire-to-Wire |
Connector Type | Housing |
Row-to-Row Spacing | 4.2mm, .165in |
Glow Wire Rating | Glow Wire |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Insertion Force | 15 Newton |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Headers&wire Housings 18P Plug Pnl Mnt Glow Wire |Amp Te Connectivity 1-1586861-8 | Newark Electronics |
Headers&Wire Housings 18P PLUG PNL MNT GLOW WIRE | Rapid Electronics |
TE Connectivity 18P PM PLUG VAL-U-LOK PM GW Headers & Wi | Distrelec |
PLUG HOUSING, 18POS, POLYAMIDE, WHITE | Farnell |
Conn Housing PL 18 POS 4.2mm Crimp ST Cable Mount Bag | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1586861-8?
Additional datasheets, footprints and schematics for 1-1586861-8 are listed on our Part Details page. You can also find images and similar parts to 1-1586861-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586861-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586861-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586861-8 fall under?
The 1-1586861-8 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1586861-8 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586861-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586861-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586861-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1586861-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586861-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1586861-8?
You can fill out our help required form which you can use to request a quote for 1-1586861-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.