Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.73
|
770
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
770
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
770
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
770
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
770
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Farnell
from US$0.65
|
-
|
Buy Now |
Number of Power Positions | 12 |
---|---|
Row-to-Row Spacing | .165in, 4.2mm |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Signal Positions | 0 |
Number of Positions | 12 |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3.937µin, .1µm |
Contact Layout | Matrix, Inline |
Contact Retention | Without |
PCB Thickness (Recommended) | 1.78in, .07mm |
Insulation Diameter (Max) | 2.39in, 2.39mm |
Length | 31.8mm, 1.252in |
Width | 15.01mm, .59in |
Height | .555in, 14.1mm |
Accepts Wire Insulation Diameter Range | .047 – .122in, 1.2 – 3.1mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | 208567 |
Agency/Standard Number | E28476 |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Retention Type | Latch |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 110 |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Contact Type | Pin |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.5mm, .138in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
12P Val-U-Lok Bmi Vrt Hdr V2 |Amp Te Connectivity 1-1586585-2 | Newark Electronics |
P&S Connectors 12 POS HDR 94V-2 W/DRAIN HOLE | Rapid Electronics |
Header, Vertical. 2 Position, 2 Row, Through-Hole, Male Pin, Val-U-Lok Series | TE Connectivity 1-1586585-2 | RS Americas |
TE Connectivity 12P VAL-U-LOK BMI VRT HDR V2 Headers & W | Distrelec |
Conn Wire to Board HDR 12 POS 4.2mm Solder ST Thru-Hole Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1586585-2?
Additional datasheets, footprints and schematics for 1-1586585-2 are listed on our Part Details page. You can also find images and similar parts to 1-1586585-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586585-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586585-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586585-2 fall under?
The 1-1586585-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1586585-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586585-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586585-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586585-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Distrelec have stock available or on a lead time for 1-1586585-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586585-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1586585-2?
You can fill out our help required form which you can use to request a quote for 1-1586585-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.