Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
18P Duac 94V0 W0/Peg Wo/Dh Lf |Amp Te Connectivity 1-1586495-8 | Newark Electronics |
Conn Power HDR 18 POS 4.2mm Solder ST Thru-Hole 18 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AMP-DUAC Series |
RoHS: | Unknown |
Product Range | AMP-DUAC Series |
---|---|
No. of Contacts | 18Contacts |
Gender | Plug |
Pitch Spacing | 4.2mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1586495-8?
Additional datasheets, footprints and schematics for 1-1586495-8 are listed on our Part Details page. You can also find images and similar parts to 1-1586495-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1586495-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1586495-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1586495-8 fall under?
The 1-1586495-8 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 1-1586495-8 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1586495-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1586495-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1586495-8 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for 1-1586495-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1586495-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1586495-8?
You can fill out our help required form which you can use to request a quote for 1-1586495-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.