Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
2,208
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
23,687
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
23,687
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
23,687
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
2,208
in stock
|
Buy Now | |
element14
from US$0.30
|
2,208
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
TE Store
from US$0.66
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Unthreaded |
---|---|
Actuator Force | 260g, 9.178oz |
Actuator Material | Nylon |
Cover Material | Copper Alloy |
Actuator Color | Violet |
Case Color | Black |
Actuator Profile | Flush |
Case Material | Thermoplastic (LCP) |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Actuators | 1 |
Tactile Feel | With |
Snap Action | Without |
Support Bracket | Without |
Ganged | With |
Tactile | Yes |
Operating Function | NO |
ESD Grounding Terminal | With |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Stainless Steel |
Button Width | 2.99mm, .118in |
Switch Height | .098in |
Process Sealed | No |
Low Profile | With |
Mounting Angle | With |
Mounting Type | Surface Mount |
Comment | Life: 100000 |
Packaging Method | Tape & Reel |
Leg Style | Gull Wing |
Illuminated | With |
Actuator Style | Round |
Dust Proof | No |
Product Type | Switch |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile SW SMT GULL WING 260GF PB TACT SWITCH | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST 2.54N 6.2 x 6.2mm | Distrelec |
TACTILE SWITCH, SPST, 0.05A, 24V, SMD | Farnell |
Tactile Switch, Spst, 0.05A, 24V, Smd | Newark Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 2.55N SMD T/R | Avnet America |
Switch, Tact, Smt, Gull Wing,260Gf, T&R | TE Connectivity 1-1571636-0 | RS Americas |
TACT SW SPST-NO 0.05A 12VDC | TTI Europe |
Special Order: TACT,SMT,GULL WING,260GF,T&R Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: With Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1-1571636-0 | Internal Number: 1-1571636-0 | TE Connectivity | TE Store |
Tactile Switches SMT GULL WING 260GF PB TACT SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1-1571636-0?
Additional datasheets, footprints and schematics for 1-1571636-0 are listed on our Part Details page. You can also find images and similar parts to 1-1571636-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1571636-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1571636-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1571636-0 fall under?
The 1-1571636-0 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-1571636-0 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1571636-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1571636-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1571636-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1571636-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1571636-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1571636-0?
You can fill out our help required form which you can use to request a quote for 1-1571636-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.