Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1571552-2 |
Number of Positions | 40 |
---|---|
Contact Fabrication | Stamped & Formed |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | 25µin |
Contact Mating Area Plating Material | Gold Flash |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Circuit Application | Signal |
Leg Style | Straight |
Row-to-Row Spacing | 15.24mm, .6in |
Profile | Standard |
DIP Socket Type | Open Frame |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Termination Type | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn DIP Socket RCP 40 POS 2.54mm Solder ST Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-1571552-2?
Additional datasheets, footprints and schematics for 1-1571552-2 are listed on our Part Details page. You can also find images and similar parts to 1-1571552-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1571552-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1571552-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1571552-2 fall under?
The 1-1571552-2 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-1571552-2 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1571552-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1571552-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1571552-2 have stock available?
Authorised distributors including Chip One Stop, Avnet America and Avnet Abacus have stock available or on a lead time for 1-1571552-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1571552-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1571552-2?
You can fill out our help required form which you can use to request a quote for 1-1571552-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.