Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.55
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$12.17
|
138
in stock
|
Buy Now | |
Rapid Electronics
from US$10.31
|
138
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
138
in stock
|
Buy Now | |
TE Store
from US$14.87
|
48
in stock
|
Buy Now | |
Avnet America
from US$8.82
|
-
|
Buy Now | |
RS Americas
from US$9.75
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Levels | 1 |
Number of Positions | 16 |
Number of Rows | 2 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Wire Size | 22 – 14AWG, .3 – 2mm² |
Length | 196.6mm, 7.74in |
Current Rating (Max) | 25A |
Current Rating | 25A |
Voltage | 300V |
Centerline (Pitch) | .4375in, 11.1mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Screw Material | Steel |
Mounting Ears | With |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Method | Carton |
Packaging Quantity | 30 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Product Type | Barrier Strip |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
.437 Double Row 16P W/ Binding Screws |Amp Te Connectivity 1-1546670-6 | Newark Electronics |
.437 DOUBLE ROW 16P w/ binding screws | Rapid Electronics |
TE Connectivity - AMP 16P.437" DR BARRIERW/BND SCRW | Distrelec |
16P.437 DR BARRIER,W/BND SCRW Barrier Strip Style: Dual Barrier Connector System: Wire-to-Wire Number of Positions: 16 Centerline (Pitch): 11.1 mm Centerline (Pitch): .438 in Dual Barrier Wire-to-Wire 16 11.1 mm | Barrier Strip | Part Number: 1-1546670-6 | Internal Number: 1-1546670-6 | TE Connectivity | TE Store |
Conn Barrier Strip 32 POS 11.1mm Screw ST Panel Mount 25A/Contact | Avnet America |
Conn, Term Strip, Barrier,16Pole,11.10mmPitch, DBLRow,22-14,Series1546670,25A,300V | TE Connectivity 1-1546670-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1546670-6?
Additional datasheets, footprints and schematics for 1-1546670-6 are listed on our Part Details page. You can also find images and similar parts to 1-1546670-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546670-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546670-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546670-6 fall under?
The 1-1546670-6 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1-1546670-6 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546670-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546670-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546670-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1-1546670-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546670-6 often in real-time on the comparison pages.
What if I can't find stock of 1-1546670-6?
You can fill out our help required form which you can use to request a quote for 1-1546670-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.