Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$60.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$206.02
|
58
in stock
|
Buy Now | |
Rapid Electronics
from US$174.32
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$209.00
|
58
in stock
|
Buy Now | |
Distrelec
from US$60.61
|
58
in stock
|
Buy Now | |
Avnet America
from US$173.15
|
-
|
Buy Now | |
RS Americas
from US$250.35
|
-
|
Buy Now | |
TE Store
from US$538.82
|
-
|
Buy Now | |
Farnell
from US$90.22
|
-
|
Buy Now |
Cap Color | Black |
---|---|
Cover Color | Black |
Cap Material | Delrin |
Connector Shape | Circular |
Shielded | No |
Lanyard | Without, With |
Lanyard Length | 3.63in, 92.2mm |
Packaging Quantity | 1, 25 |
実装方法 | Bag, Package |
Packaging Method | Package, Bag |
Closure Cap Type | Plug Cordset |
Connector & Contact Terminates To | Wire & Cable |
Modular Jacks & Plugs Products | Accessories |
Connectors & Connector Components Type | Accessory |
Modular Jacks & Plugs Accessory Type | Closure Cap |
Modular Conn/Ethernet Conn Closure Cap Cordset |Amp Te Connectivity 1-1546408-1 | Newark Electronics |
Modular Conn/Ethernet Conn CLOSURE CAP CORDSET | Rapid Electronics |
TE Connectivity ETHERNET CLOSR CAP FOR CRDSET | Distrelec |
Connector Accessories Closure Cap | Avnet America |
Male RJ Connector Dust Cap For RJ45 Type Connectors Complete with Cord | TE Connectivity 1-1546408-1 | RS Americas |
Special Order: ETHERNET CLOSR CAP FOR CRDSET Connector Cover Type: Closure Cap Primary Product Color: Black Closure Cap Black | Connector Cap & Cover | Part Number: 1-1546408-1 | Internal Number: 1-1546408-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1546408-1?
Additional datasheets, footprints and schematics for 1-1546408-1 are listed on our Part Details page. You can also find images and similar parts to 1-1546408-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1546408-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1546408-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1546408-1 fall under?
The 1-1546408-1 is listed under Connectors > Modular Jacks & Plugs > Modular Jack & Plug Accessories > Modular Jack & Plug Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1-1546408-1 when available in the Modular Jack & Plug Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1546408-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1546408-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1546408-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-1546408-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1546408-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1546408-1?
You can fill out our help required form which you can use to request a quote for 1-1546408-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.