Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MCKS-N1-B-37S5L4-1.0,
094-6626-0006 |
Lead Length | 25.4mm, 1in |
---|---|
Shell Plating Material | Electroless Nickel |
Insulation Color | Black |
Preloaded | Yes |
Number of Positions | 37 |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Connector Style | Receptacle |
Wire Type | Stranded |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
M83513/04-F06N, MCKS-N1-B-37S5L4-1.0 | TE Connectivity 1-1532176-4 | RS Americas |
Cable Assembly 0.0254m 37 Position Micro D-Subminiature Receptacle 25AWG | Avnet America |
Where can I find additional details, specifications and documents for a 1-1532176-4?
Additional datasheets, footprints and schematics for 1-1532176-4 are listed on our Part Details page. You can also find images and similar parts to 1-1532176-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1532176-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1532176-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1532176-4 fall under?
The 1-1532176-4 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1532176-4 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1532176-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1532176-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1532176-4 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 1-1532176-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1532176-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1532176-4?
You can fill out our help required form which you can use to request a quote for 1-1532176-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.