Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Body Material | PVC |
Cover Type | Strain Relief Boot |
Color | Orange |
Logo Marking | With |
Packaging Method | Plastic Bag |
Cable Type | RG 187A, RG 188A, RG 316, URM 95, URM 111, RG 179B, RG 174A |
Sealable | No |
Grade | Commercial |
Operating Temperature Range | -10 – 75°C, -14 – 167°F |
Connector Accessories RF Coaxial Strain Relief Boot Polyvinyl Chloride Orange Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-1478996-0?
Additional datasheets, footprints and schematics for 1-1478996-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478996-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478996-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478996-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478996-0 fall under?
The 1-1478996-0 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 1-1478996-0 when available in the RF Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478996-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478996-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478996-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1478996-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478996-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478996-0?
You can fill out our help required form which you can use to request a quote for 1-1478996-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.