Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.03
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG8A RG213 URM67 |
Contact Material | Brass |
Contact Plating | Silver Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
Body Plating | Silver |
Centre Contact Resistance | 1.5mohm |
Coaxial Type | RG213 |
Connector Mounting Orientation | Cable |
Dielectric Material | PTFE |
Insulation Resistance | 5000Mohm |
Material | Brass |
No. of Mating Cycles | 500 |
Operating Frequency Max | 4GHz |
Operating Temperature Max | 165°C |
Operating Temperature Min | -65°C |
Outer Contact Resistance | 1mohm |
Peak Voltage AC | 500V |
Termination Method | Clamp / Solder |
Withstand Voltage | 1500V |
Working Voltage | 500V |
Bnc Str Plg Ps 50Ohm Silver Psf 1/4M Rg |Amp Te Connectivity 1-1478400-0 | Newark Electronics |
Connectors BNC STR PLG PS 50OHM SLVR PSF 1/4M RG | Rapid Electronics |
TE Connectivity - AMP BNC Str Plg PS 50Ohm Silver PSF 1/4M RG | Distrelec |
RF COAXIAL, BNC, STRAIGHT PLUG, 50OHM | element14 |
Where can I find additional details, specifications and documents for a 1-1478400-0?
Additional datasheets, footprints and schematics for 1-1478400-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478400-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478400-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478400-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478400-0 fall under?
The 1-1478400-0 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-1478400-0 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478400-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478400-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478400-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1-1478400-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478400-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478400-0?
You can fill out our help required form which you can use to request a quote for 1-1478400-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.