Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Shape | Circular |
---|---|
Body Insulation | With |
Body Material | Brass |
Body Plating Material | Silver |
Body Style | Straight |
Connectivity Included | Yes |
Panel Cutout | 12 x 12.7mm D-Shape |
Number of Positions | 1 |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Silver |
Flange Diameter | 15.5mm, .61in |
Panel Thickness | 2 – 5mm, .078 – .197in |
Flats Dimension | 16.0 A/F |
Impedance | 50Ω |
Panel Mount Feature Type | Bulkhead, Hex Nut |
Panel Attachment Style | Front Mount, Rear Mount |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Lockwasher Plating Material | Silver |
Flange and Thread Material | ABS |
Lockwasher Material | Mild Steel |
Packaging Quantity | 50 |
Packaging Method | Tray |
Connector System | Cable-to-Cable |
RF Connector Type | BNC |
Grade | Professional |
Sealable | No |
Isolated Ground | No |
Connector & Contact Terminates To | Wire & Cable |
Frequency | 4GHz |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
ADAPTOR, BNC JACK, BNC JACK, 50OHM | element14 |
Rf/Coax Adapter | Newark Electronics |
Conn BNC Adapter RCP/RCP 0Hz to 4GHz 50Ohm ST Panel Mount Silver Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1-1478046-0?
Additional datasheets, footprints and schematics for 1-1478046-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478046-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478046-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478046-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478046-0 fall under?
The 1-1478046-0 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1-1478046-0 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478046-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478046-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478046-0 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1-1478046-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478046-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478046-0?
You can fill out our help required form which you can use to request a quote for 1-1478046-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.