Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.83
|
166
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
6,578
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
6,578
in stock
|
Buy Now | |
Distrelec
from US$2.84
|
6,578
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
166
in stock
|
Buy Now | |
element14
from US$2.44
|
166
in stock
|
Buy Now | |
Heilind Electronics
from US$2.36
|
153
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.36
|
51
in stock
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
RS Americas
from US$2.89
|
-
|
Buy Now | |
TE Store
from US$2.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Contact Layout | Inline |
端子のタイプ | Tab |
Multiple Contact Types | Without |
Contact Current Rating (Max) | 3A |
Contact Plating Material | Gold Over Nickel |
Shunts/Shorting Bars | Without |
Length | 14.1mm, .555in |
幅 | 5.05mm |
Height | 18.5mm, .728in |
Width | .198in |
Operating Voltage | 32VDC |
Housing Color | Red |
Centerline (Pitch) | .079in |
Housing Material | Thermoplastic GF |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment | With |
Mating Retention Type | Latch |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment | Without |
Contact Retention | Without |
Panel Mount | No |
PCB Mount Retention | Without |
Mating Retention | With |
Circuit Application | Signal |
Halogen Free | Yes |
Assembly Integration Feature | Without |
For Use With | Header |
Packaging Method | Tube |
Packaging Quantity | 36 |
Connector Type | Connector Assembly |
Shielded | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Product Type | Connector |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 167°F, -30 – 75°C |
Headers&Wire Housings RITS PLUG 3P RED | Rapid Electronics |
TE Connectivity - AMP RITS CONN. PLUG ASSY 3P RED | Distrelec |
CONNECTOR, HEADER, 3POS, 2MM, PCB | Farnell |
Connector, Plug, 3Pos, 2Row, Crimp Rohs Compliant: Yes |Te Connectivity 1-1473562-3 | Newark Electronics |
CONNECTOR, PLUG, 3POS, 2ROW, CRIMP | element14 |
RITS CONN.PLUG ASSY 3P RED | Heilind Electronics |
Conn E-Con Sensor Connector PL 3 POS 2mm Crimp ST Cable Mount 3 Terminal 1 Port | Avnet America |
RITS CONN.PLUG ASSY 3P RED | TE Connectivity 1-1473562-3 | RS Americas |
Special Order: RITS CONN. PLUG ASSY 3P RED Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Plug With Polarization | Standard Rectangular Connector | Part Number: 1-1473562-3 | Internal Number: 1-1473562-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1473562-3?
Additional datasheets, footprints and schematics for 1-1473562-3 are listed on our Part Details page. You can also find images and similar parts to 1-1473562-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1473562-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1473562-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1473562-3 fall under?
The 1-1473562-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1473562-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1473562-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1473562-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1473562-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-1473562-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1473562-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1473562-3?
You can fill out our help required form which you can use to request a quote for 1-1473562-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.