Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.50
|
109
in stock
|
Buy Now | |
Powell Electronics
from US$8.79
|
5,280
in stock
|
Buy Now | |
TTI Europe
from US$6.95
|
1,520
in stock
|
Buy Now | |
Rapid Electronics
from US$10.51
|
549
in stock
|
Buy Now | |
Chip One Stop
from US$9.65
|
542
in stock
|
Buy Now | |
Farnell
from US$10.88
|
435
in stock
|
Buy Now | |
Avnet America
from US$8.25
|
258
in stock
|
Buy Now | |
Newark Electronics
from US$9.59
|
140
in stock
|
Buy Now | |
element14
from US$9.39
|
140
in stock
|
Buy Now | |
TE Store
from US$10.91
|
81
in stock
|
Buy Now | |
Distrelec
from US$10.26
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$10.43
|
1
in stock
|
Buy Now | |
Future Electronics
from US$8.23
|
-
|
Buy Now | |
RS Americas
from US$9.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Plating Material | Silver |
---|---|
Number of Positions | 1 |
Key Orientation 1 | 315° |
PCB Mount Orientation | Right Angle |
Number of Keys | 1 |
Contact Current Rating (Max) | 1A |
Guide Housing Material | Zinc Alloy |
VITA 41 | No |
VITA 46 | Yes |
VITA 66.1 | No |
Connector Mounting Type | Board Mount |
Guide Hardware | With |
For Use With | VITA 46 3U & 6U 9mm Daughtercard |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 80 |
Connector System | Board-to-Board |
Backplane Guide Hardware Type | Guide Socket Module |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MULTIGIG RT 9MM GUIDE/ESD 315 | TTI Europe |
GUIDE MODULE, DAUGHTERCARD MODULE | Farnell |
Connector Accessories Guide Daughter Card Module Zinc Alloy | Avnet America |
Guide Module, 1Pos, Zinc Alloy | Newark Electronics |
GUIDE MODULE, 1POS, ZINC ALLOY | element14 |
Guide module right angle VITA46 Multigig | RS |
MULTIGIG RT 9MM GUIDE/ESD 315 DEG Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Guide Socket Module Zinc Alloy | Connector Hardware | Part Number: 1-1469492-8 | Internal Number: 1-1469492-8 | TE Connectivity | TE Store |
TE Connectivity - AMP MULTIGIG RT 9MM GUIDE/ESD 315 DEG | Distrelec |
MULTIGIG 315 Degree VITA 46 DaughterCard Key Guide Module Accessory | Future Electronics |
Guide Socket For Use With MULTIGIG RT, RT 2 and RT 2R Connectors | TE Connectivity 1-1469492-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1469492-8?
Additional datasheets, footprints and schematics for 1-1469492-8 are listed on our Part Details page. You can also find images and similar parts to 1-1469492-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1469492-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1469492-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1469492-8 fall under?
The 1-1469492-8 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1469492-8 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1469492-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1469492-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1469492-8 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1-1469492-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1469492-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1469492-8?
You can fill out our help required form which you can use to request a quote for 1-1469492-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.