Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.27
|
860
in stock
|
Buy Now | |
TTI Europe
from US$2.08
|
13,000
in stock
|
Buy Now | |
Avnet America
from US$2.99
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$2.99
|
3,750
in stock
|
Buy Now | |
RS Americas
from US$1.97
|
2,907
in stock
|
Buy Now | |
Avnet Asia
from US$1.72
|
2,000
in stock
|
Buy Now | |
element14
from US$4.81
|
1,747
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.99
|
1,250
in stock
|
Buy Now | |
Avnet Abacus
-
|
57,000
in stock
|
Buy Now | |
Future Electronics
from US$3.01
|
-
|
Buy Now | |
Boersig
from US$2.58
|
-
|
Buy Now | |
Sager
from US$3.89
|
-
|
Buy Now |
Weight | .75g, .026oz |
---|---|
Insulation Special Features | 2000V Initial Surge Withstand Voltage Between Contacts & Coil |
Contact Current Rating | 5A |
Terminal Type | PCB-SMT |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (2 CO) |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 5 A |
Contact Number of Poles | 2 |
Contact Material | AgNi+Au |
Height Class (Mechanical) | 0 – 6 mm |
Height | .221in, 5.65mm |
Length Class (Mechanical) | 0 – 10 mm |
Width Class (Mechanical) | 0 – 6 mm |
Dimensions (L x W x H) (Approximate) | .393 x .236 x .222in, 10 x 6 x 5.65mm |
Width | .222in, 6mm |
Length | 10mm, .393in |
Coil Magnetic System | Monostable, DC, Polarized |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Limiting Breaking Current | 5A |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Limiting Continuous Current | 5A |
Contact Switching Load (Min) | .1mA @ .0001V |
Contact Voltage Rating | 250VAC, 220VDC |
Actuating System | DC |
Contact Limiting Making Current | 5A |
Coil Resistance | 1029Ω |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Power Rating (DC) | 140mW |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 50 – 300 mW |
Insulation Initial Dielectric Between Adjacent Contacts | 750Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Mounting Type | Printed Circuit Board |
Performance Type | High Current |
Additional Features | Gull Wing |
Packaging Method | Reel |
Product Type | Relay |
Relay Type | IM Relay |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Insertion Loss (HF Parameter) | -.33dB @ 900MHz, -.03dB @ 100MHz |
Termination Type | Surface Mount |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
SIGNAL RELAY 12V 5A 2CO SMD | TTI Europe |
Electromechanical Relay DPDT 5A 12VDC 1.029KOhm Surface Mount | Avnet America |
IM06DGR IM RELAY, 140MW 12V | Heilind Electronics |
Relay, Low Signal, DPDT, 5A, 12V, Surface Mount, Non-Latching, IM/Axicom Series | TE Connectivity 1-1462039-8 | RS Americas |
1ELAY, SIGNAL, DPDT, 250VAC, 220VDC, 5A | element14 |
TE Connectivity - Axicom Signal Relay IM, 2CO, DC, 12V, 2A, 1.03kOhm | Distrelec |
DPDT 12 VDC 5 A Non Latching Gull Wing Surface Mount Relay | Future Electronics |
Low Signal Relays - PCB IM06DGR=IM RELAY 140MW 12V | Sager |
Where can I find additional details, specifications and documents for a 1-1462039-8?
Additional datasheets, footprints and schematics for 1-1462039-8 are listed on our Part Details page. You can also find images and similar parts to 1-1462039-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1462039-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1462039-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1462039-8 fall under?
The 1-1462039-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1462039-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1462039-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1462039-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1462039-8 have stock available?
Authorised distributors including TTI Europe, Avnet America, Heilind Electronics, RS Americas and Avnet Asia have stock available or on a lead time for 1-1462039-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1462039-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1462039-8?
You can fill out our help required form which you can use to request a quote for 1-1462039-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.