Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.48
|
2,926
in stock
|
Buy Now | |
element14
from US$4.88
|
6,978
in stock
|
Buy Now | |
Boersig
from US$2.85
|
4,350
in stock
|
Buy Now | |
Rapid Electronics
from US$2.68
|
2,518
in stock
|
Buy Now | |
TTI Europe
from US$2.13
|
2,450
in stock
|
Buy Now | |
Chip One Stop
from US$2.83
|
2,018
in stock
|
Buy Now | |
Farnell
from US$2.53
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$3.12
|
811
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
-
|
Buy Now | |
Future Electronics
from US$2.56
|
-
|
Buy Now | |
Avnet America
from US$2.69
|
-
|
Buy Now | |
RS Americas
from US$4.63
|
-
|
Buy Now |
Weight | .026oz, .75g |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Plating Material | Gold |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 2 |
Contact Current Rating | 2A |
Contact Arrangement | 2 Form C (2 CO) |
Contact Material | PdRu+Au |
Terminal Type | PCB-THT |
Width | .224in, 5.7mm |
Width Class (Mechanical) | 0 – 6 mm |
Height | 5.8mm, .228in |
Height Class (Mechanical) | 0 – 6 mm |
Length | .393in, 10mm |
Length Class (Mechanical) | 0 – 10 mm |
Dimensions (L x W x H) (Approximate) | 10 x 5.7 x 5.8mm, .393 x .236 x .228in |
Coil Power Rating (DC) | 200mW |
Coil Magnetic System | Monostable, DC, Polarized |
Contact Limiting Making Current | 2A |
Coil Resistance | 2880Ω |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Switching Load (Min) | .1mA @ .0001V |
Contact Voltage Rating | 250VAC, 220VDC |
Actuating System | DC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Coil Voltage Rating | 24VDC |
Insulation Initial Dielectric Between Contacts and Coil | 1800Vrms |
Coil Power Rating Class | 50 – 300 mW |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Narrow |
Packaging Method | Tube |
Relay Type | IM Relay |
Product Type | Relay |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Insertion Loss (HF Parameter) | -.33dB @ 900MHz, -.03dB @ 100MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 70 – 85°C |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Relay PCB DPDT 2C/O 24VDC 2A | RS |
High Frequency/RF Relays 200 MW 24 V 12 | Rapid Electronics |
SIGNAL RELAY 24V 2A 2CO THT | TTI Europe |
SIGNAL RELAY, DPDT, 24VDC, 2A, TH | Farnell |
TE Connectivity - Axicom Signal Relay IM, 2CO, DC, 24V, 2A, 2.88kOhm | Distrelec |
Electromechanical Relay DPDT 2A 24VDC 2.88KOhm Through Hole | Avnet Abacus |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
IM RELAY 140MW 12V | Future Electronics |
Shrack, Relay PCB DPDT 2C/O 24VDC 2A | TE Connectivity 1-1462038-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1462038-7?
Additional datasheets, footprints and schematics for 1-1462038-7 are listed on our Part Details page. You can also find images and similar parts to 1-1462038-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1462038-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1462038-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1462038-7 fall under?
The 1-1462038-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1462038-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1462038-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1462038-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1462038-7 have stock available?
Authorised distributors including element14, Boersig, RS, Rapid Electronics and TTI Europe have stock available or on a lead time for 1-1462038-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1462038-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1462038-7?
You can fill out our help required form which you can use to request a quote for 1-1462038-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.