Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1462037-1 |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.57
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
8,000
in stock
|
Buy Now | |
Farnell
from US$2.30
|
7,000
in stock
|
Buy Now | |
element14
from US$1.98
|
2,063
in stock
|
Buy Now | |
TTI Europe
from US$1.38
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$1.65
|
-
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | .75g, .026oz |
---|---|
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | PCB-SMT |
Contact Arrangement | 2 Form C (2 CO) |
Contact Number of Poles | 2 |
Contact Current Rating | 2A |
Contact Current Class | 0 – 2 A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Material | PdRu+Au |
Contact Plating Material | Gold |
Length | 10mm, .393in |
Width Class (Mechanical) | 0 – 6 mm |
Dimensions (L x W x H) (Approximate) | .393 x .236 x .222in, 10 x 6 x 5.65mm |
Height Class (Mechanical) | 0 – 6 mm |
Length Class (Mechanical) | 0 – 10 mm |
Width | .222in, 6mm |
Height | .221in, 5.65mm |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Magnetic System | Monostable, DC, Polarized |
Contact Limiting Making Current | 2A |
Coil Resistance | 145Ω |
Coil Voltage Rating | 4.5VDC |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Switching Load (Min) | .1mA @ .0001V |
Actuating System | DC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Coil Power Rating (DC) | 140mW |
Insulation Initial Dielectric Between Contacts and Coil | 1800Vrms |
Coil Power Rating Class | 50 – 300 mW |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | J Leg |
Packaging Method | Reel |
Product Type | Relay |
Relay Type | IM Relay |
Insertion Loss (HF Parameter) | -.33dB @ 900MHz, -.03dB @ 100MHz |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Termination Type | Surface Mount |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTV |
Environmental Ambient Temperature Class | 70 – 85°C |
High Frequency/Rf Relays Im02Jr=Im Relay 140 Mw Rohs Compliant: Yes |Axicom Te Connectivity 1-1462037-1 | Newark Electronics |
High Frequency/RF Relays IM02JR=IM Relay 140 mW | Rapid Electronics |
TE Connectivity IM02JR IM Relay 140 mW 4.5 V RF Relay 2 | Distrelec |
SIGNAL RELAYS | Farnell |
SIGNAL RELAY, DPDT, 2A, 4.5VDC, SMD | element14 |
SIGNAL RELAY 4.5V 2A 2CO SMT | TTI Europe |
IM Series 2 A DPDT 4.5 VDC Surface Mount Communications/Signal Relay | Future Electronics |
Electromechanical Relay DPDT 2A 4.5VDC 145Ohm Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1462037-1?
Additional datasheets, footprints and schematics for 1-1462037-1 are listed on our Part Details page. You can also find images and similar parts to 1-1462037-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1462037-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1462037-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1462037-1 fall under?
The 1-1462037-1 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1462037-1 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1462037-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1462037-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1462037-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1462037-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1462037-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1462037-1?
You can fill out our help required form which you can use to request a quote for 1-1462037-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.